EN
  • EN
  • DE

2SK2171

Part No 2SK2171
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH 40V 75mA 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159357-2SK2171
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2171
Introduction Date February 20, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2171 CAD Model

Description

ON Semiconductor 2SK2171 N-Channel MOSFET

The ON Semiconductor 2SK2171 is an advanced N-Channel MOSFET designed for high-speed switching applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art solutions for power management challenges across a wide range of industries including computing, automotive, consumer electronics, and industrial systems.

Key Features:

  • High Drain-Source Voltage (VDS): The 2SK2171 is capable of supporting a high drain-source voltage, offering robust performance for high-voltage applications.
  • Low On-Resistance (RDS(on)): With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, making it ideal for power-intensive operations.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and enabling efficient operation at higher frequencies.
  • Gate Charge (QG): The optimized gate charge of the 2SK2171 allows for reduced switching energy and improved power efficiency.
  • High Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the 2SK2171 MOSFET provides reliable performance even under demanding conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Inverter Circuits
  • Power Management Solutions

The 2SK2171 from ON Semiconductor is more than just a component; it's a building block for efficient and reliable power systems. Its robust design and high-performance characteristics make it an excellent choice for designers looking to optimize their power systems for both performance and cost.

Whether you're developing power supplies for consumer electronics or industrial machinery, the 2SK2171 N-Channel MOSFET provides the performance and reliability needed to power your innovations. Trust ON Semiconductor for your power management needs and step into a world of high efficiency and robust design with the 2SK2171 MOSFET.

You May Also Be Interested in

Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess