Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Series IttyBitty®
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 4.68V
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2775
Standard Package 807 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639646-MIC2775-46YM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-46YM5 CAD Model

Description

The Micrel 639646-MIC2775-46YM5 is a power supply monitor integrated circuit (IC) from the IttyBitty series. It is designed for power management applications that require reliable monitoring of voltage levels.

  • Output Configuration: Push-pull and totem pole
  • Voltage Monitored: Single
  • Reset Timeout (Min): 140ms
  • Voltage Threshold for Reset: 4.68V
  • Package Type: SC-74A, SOT-753
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2908IDDB-B1#TRPBF
Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Texas Instruments
IC BATTERY BACKUP SVS 5V 8VSSOP
Need more? Email Us
ECAD model for TPS3620-50DGKT
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2912CTS8-3#TRPBF
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Analog Devices Inc.
IC SUPERVISOR W/MR 2.32V SOT23-5
Lowest to $11.9830
ECAD model for ADM6823ZYRJZ-RL7
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7071 $67.1745
225+ $0.5803 $130.5675
350+ $0.5621 $196.7350
480+ $0.5440 $261.1200
620+ $0.5258 $325.9960
825+ $0.4714 $388.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,080 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention