EN
  • EN
  • DE

2SK1469-TL

Part No 2SK1469-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159003-2SK1469-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1469-TL CAD Model

Description

The ON Semiconductor 2SK1469-TL is a high-performance Power MOSFET designed to deliver efficient power management and conversion in a wide array of electronic applications. This component is particularly suited for switching and amplification purposes in industrial, automotive, and consumer electronics due to its low on-state resistance and high switching speed.

Key Features

  • Device Type: Power MOSFET
  • Configuration: Single
  • Voltage - Rated: It operates at a drain-source voltage (Vdss) that ensures reliable functionality in various circuit configurations.
  • Current Rating: The 2SK1469-TL can handle a continuous drain current (Id), making it ideal for high-power applications.
  • Rds On (Max) @ Id, Vgs: It boasts a low drain-source on-resistance at a given Id and Vgs, translating to improved efficiency and reduced heat dissipation.
  • Vgs(th) (Max) @ Id: The maximum gate-source threshold voltage at a specified drain current ensures precise control over the switching characteristics of the MOSFET.
  • Gate Charge (Qg) (Max) @ Vgs: The gate charge at a specified Vgs provides information about the ease of turning the MOSFET on and off.
  • Input Capacitance (Ciss) (Max) @ Vds: The input capacitance at a specified Vds indicates the charge required to adjust the voltage level at the gate, affecting the switching speed.
  • Operating Temperature: It is designed to operate within a specific temperature range, ensuring reliability under various environmental conditions.
  • Mounting Type: The 2SK1469-TL is available in a surface-mount package, facilitating easy integration into PCB designs.
  • Package / Case: The device comes in a robust package that ensures durability and long-term reliability.

Applications

The ON Semiconductor 2SK1469-TL Power MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply circuits
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

With its robust design and reliable performance, the 2SK1469-TL from ON Semiconductor is an excellent choice for designers looking for a Power MOSFET that combines efficiency, power handling, and versatility.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess