Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158624-2SJ420-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ420-TL-E CAD Model

Description

ON Semiconductor 2SJ420-TL-E P-Channel Power MOSFET

The 2SJ420-TL-E is a high-performance P-Channel Power MOSFET manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications. Its P-Channel configuration allows for a simpler drive circuitry compared to N-Channel MOSFETs, especially in low voltage operations.

Key Features:

  • Low On-Resistance: The 2SJ420-TL-E boasts a low on-resistance, which translates to reduced power losses and improved efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET offers high-speed switching capabilities, making it suitable for high-frequency applications such as switching regulators, converters, and motor drivers.
  • Low Drive Voltage: It is designed to operate at low drive voltages, which helps in reducing the overall power consumption of the system.
  • Voltage and Current Ratings: With a drain-source voltage (V<sub>DS) of -60V and a continuous drain current (I<sub>D) of -5A, the 2SJ420-TL-E can handle moderate power levels in various electronic circuits.
  • Low Threshold Voltage: The device has a low gate threshold voltage, ensuring that it can be easily turned on with low gate voltages.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Inverters

The 2SJ420-TL-E is housed in a compact surface-mount package, making it ideal for space-constrained applications. Its robust design ensures reliability and longevity even under stressful conditions. Whether you're designing power supplies, managing battery operations, or controlling motors, the 2SJ420-TL-E from ON Semiconductor is an excellent choice for efficient and reliable power switching.

With ON Semiconductor's commitment to quality and performance, the 2SJ420-TL-E MOSFET stands out as a component that engineers can rely on for their critical design requirements. Its combination of low on-resistance, high-speed switching, and efficiency make it a versatile and valuable addition to a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
JFET Low Noise Amplifier SC-70
Lowest to $2.2329
ECAD model for JFE150DCK
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1419
ECAD model for J112-D74Z
ON Semiconductor
N-Channel JFET 30V SOT-23
Lowest to $0.0849
ECAD model for MMBF4393LT
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1069
ECAD model for 2SK880GRTE85LF
Vishay
SFET RF,VHF, UHF, Amplitiers | JFET N-CH 30V 0.3W TO-206AF
Lowest to $13.1369
ECAD model for 2N4416
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ECAD model for 2N4391
Toshiba Semiconductor and Storage
N CHANNEL MOS TYPE (DC-DC CONVERTER, RELAY DRIVE AND MOTOR DRIVE APPLICATIONS)
Need more? Email Us
ECAD model for 2SK2606

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention