EN
  • EN
  • DE

2SJ189-TR

Part No 2SJ189-TR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158441-2SJ189-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ189-TR CAD Model

Description

ON Semiconductor 2SJ189-TR P-Channel MOSFET

The ON Semiconductor 2SJ189-TR is a high-performance P-Channel MOSFET that is designed to deliver efficient power management and switching with low on-resistance and minimal power loss. This MOSFET is a reliable component for a wide range of applications, including power supply circuits, motor control systems, and various types of power management tasks within electronic devices.

Key Features

  • Low On-Resistance: The 2SJ189-TR is engineered to have a very low on-resistance, which significantly reduces conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: This MOSFET features high-speed switching capabilities, making it suitable for applications that require fast transitions, such as switching power supplies and DC-DC converters.
  • Low Drive Voltage: It operates at low drive voltages, which makes it compatible with modern low-voltage logic circuits and helps to minimize power consumption.
  • Surface-Mount Package: The device comes in a surface-mount package, specifically in a TSOP-6 type format, which allows for compact and space-efficient PCB design.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power management in portable devices
  • Load switching

The 2SJ189-TR MOSFET from ON Semiconductor is designed to meet the stringent requirements of modern electronic design. With its low on-resistance and high-speed switching, it provides designers with a versatile and efficient solution for controlling power in a variety of circuits. The MOSFET's ability to operate at low logic levels also makes it a great choice for battery-operated devices, where power efficiency is critical.

Whether you are designing power supplies, motor controls, or looking for a reliable switch for your power management tasks, the 2SJ189-TR offers the performance and reliability that ON Semiconductor is known for. Its compact surface-mount package enables sleek designs without compromising on power handling capabilities, making it an excellent choice for your next project.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess