EN
  • EN
  • DE

2SD1207S

Part No 2SD1207S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A MP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 50mA, 1A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 140 @ 100mA, 2V
Power - Max 1W
Frequency - Transition 150MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 Long Body
Manufacturer Package 3-MP
Win Source Part Number 762776-2SD1207S
Family Name 2SD1207S
Introduction Date November 26, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1207S CAD Model

Description

ON Semiconductor 2SD1207S NPN Transistor Overview

The 2SD1207S from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for power amplification and switching applications, offering a balance of good amplification and low saturation voltage, making it an ideal choice for designers looking for efficient performance in their circuits.

Key Features

  • High Current Capacity: The 2SD1207S can handle a collector current (Ic) of up to 1A, which is substantial for a wide array of applications, from driving motors to power management in consumer electronics.
  • Low Saturation Voltage: It provides excellent efficiency with a low Vce(sat) typically less than 0.5V, which helps to minimize power loss and heat dissipation during operation.
  • High Power Dissipation: With a power dissipation (Pc) of up to 900mW, this transistor can sustain moderate power levels, making it suitable for various medium-power applications.
  • Complementary PNP Type: The 2SD1207S has a complementary PNP type, which allows for push-pull configurations, a common design in audio amplifiers and other applications requiring a balanced approach to signal processing.
  • High Transition Frequency: A transition frequency (fT) of 120MHz enables the 2SD1207S to be used in high-speed switching applications and in the amplification of high-frequency signals.

Applications

The versatility of the 2SD1207S makes it suitable for a variety of applications, including:

  • Audio power amplifiers
  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound systems

Robustness and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD1207S is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging electrical environments.

In summary, the 2SD1207S NPN transistor from ON Semiconductor is a powerful, efficient, and reliable component suitable for a broad range of electronic applications. Its high current capacity, low saturation voltage, and high power dissipation make it a go-to choice for engineers and designers looking to enhance their circuit designs.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3255 $58.5900
435+ $0.2672 $116.2320
670+ $0.2587 $173.3290
925+ $0.2504 $231.6200
1,195+ $0.2421 $289.3095
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess