EN
  • EN
  • DE

2N7002-M

Part No 2N7002-M
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2009+
Reference case SOT23-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751075-2N7002-M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002-M CAD Model

Description

ON Semiconductor 2N7002-M N-Channel MOSFET

The ON Semiconductor 2N7002-M is a versatile and high-performance N-Channel MOSFET that is widely used in a variety of electronic applications. This compact and efficient power management component is designed to meet the needs of modern electronic circuits, providing efficient power control and switching with minimal power loss.

The 2N7002-M operates as a switch with a drain-source voltage (Vds) of 60V, and it can handle continuous drain currents (Id) up to 115 mA. Its low threshold voltage ensures that it can be driven by low-voltage logic circuits, making it suitable for interfacing with microcontrollers and other digital systems. The device features a fast switching speed, which is crucial for high-frequency applications.

This MOSFET is housed in a small SOT-23 package, which makes it ideal for space-constrained applications. Its small footprint allows for high-density PCB layouts, while still offering excellent thermal performance and power handling capabilities. The 2N7002-M is also characterized by its low on-resistance (Rds(on)), which enhances its efficiency by reducing conduction losses.

The 2N7002-M is designed to be robust, with built-in electrostatic discharge (ESD) protection, which safeguards the device against sudden electrical spikes. This feature is particularly important in sensitive electronic equipment where reliability is paramount. Additionally, the MOSFET's inherent ruggedness makes it suitable for industrial and automotive applications that require high reliability in harsh environments.

ON Semiconductor's commitment to quality ensures that the 2N7002-M MOSFET meets stringent standards, offering excellent performance and reliability. Whether for power management in portable devices, switching in communication equipment, or control applications in consumer electronics, the 2N7002-M is an excellent choice for designers looking for a high-quality N-channel MOSFET.

In summary, the 2N7002-M from ON Semiconductor is a high-efficiency, reliable, and versatile N-channel MOSFET that is well-suited for a wide range of applications, from DIY projects to professional industrial systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess