EN
  • EN
  • DE

STM6825SWY6F

Part No STM6825SWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 2.930V PP SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 031368-STM6825SWY6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6825SWY6F CAD Model

Description

The STM6825SWY6F is a sophisticated, low-power microprocessor supervisory circuit designed by STMicroelectronics to monitor power supplies in digital systems. It provides a crucial safeguard for microprocessors by ensuring that the system resets cleanly during power-up, power-down, and brown-out conditions. This product is particularly suitable for battery-powered devices, portable electronics, and complex digital systems that require a stable and reliable operation.

Key Features

  • Precision Monitoring: Offers precise monitoring of 2.5V, 3.0V, 3.3V, and 5.0V supply voltages, ensuring that the system operates within safe voltage thresholds.
  • Low Power Consumption: Designed for power-sensitive applications, the STM6825SWY6F consumes minimal power, making it ideal for extending battery life in portable devices.
  • Manual Reset Input: A dedicated manual reset input allows for a system reset to be triggered with an external push-button or logic signal.
  • Reset Time Delay: Features an internally fixed delay time which prevents premature system resets, ensuring reliable startup and operation.
  • Open Drain Reset Output: The open-drain reset output can be connected to a variety of logic levels, providing flexibility in system design.
  • Temperature Range: Operates over an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Small Package: Comes in a compact SOT23-5 package, saving valuable board space in tight designs.

Applications

The STM6825SWY6F is versatile and can be used in a wide range of applications. These include:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers

STMicroelectronics' commitment to quality and reliability is evident in the STM6825SWY6F supervisory circuit, offering designers a robust power management solution that enhances system stability and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8577 $51.4386
43+ $2.3448 $100.8264
67+ $2.2715 $152.1905
91+ $2.1983 $200.0453
118+ $2.1250 $250.7500
158+ $1.9052 $301.0216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,001 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess