Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 200 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number 2N6071
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 854978-2N6071A
Ultra Librarian 3D Model Ultra Librarian 2N6071A CAD Model

Description

ON Semiconductor 2N6071A Triac Overview

The 2N6071A is a highly versatile triac manufactured by ON Semiconductor, designed for use in AC power control applications. This bidirectional thyristor device is capable of switching and controlling high-current loads, offering a robust solution for designers looking to manage AC power in a variety of circuits.

Key Features

  • Peak Repetitive Off-State Voltage (Vdrm): The 2N6071A has a peak repetitive off-state voltage of 200V, providing a sufficient margin for applications that operate at standard line voltages.
  • On-State RMS Current (It(rms)): With an on-state RMS current of 4A, this triac can handle moderate power loads, making it suitable for a wide range of AC power applications.
  • Gate Trigger Current (Igt): The device features a sensitive gate trigger current of 10 mA to 25 mA, ensuring that it can be easily triggered with low-power gate drive circuits.
  • Gate Trigger Voltage (Vgt): The low gate trigger voltage of 0.5V to 1.5V makes it compatible with a variety of control circuits, including microcontroller-based systems.
  • Operating Temperature: The 2N6071A can operate within a temperature range of -40°C to +110°C, making it reliable in a broad range of environmental conditions.

Applications

The 2N6071A is suitable for a multitude of applications, such as:

  • Lighting control systems
  • Motor control circuits
  • Heating control systems
  • Power switching devices
  • Domestic and industrial automation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2N6071A is no exception. It is constructed to meet high standards, ensuring consistent performance and long-term reliability for critical applications.

Package and Mounting

The 2N6071A comes in a TO-225 package, which is suitable for through-hole mounting. This package is designed for easy installation in a variety of circuit boards and offers good thermal performance for efficient heat dissipation.

In summary, the 2N6071A triac from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient solution for AC power control. With its sensitive gate trigger and robust load handling capabilities, it provides a high level of performance for both industrial and consumer applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3583 $66.2855
440+ $0.2941 $129.4040
685+ $0.2848 $195.0880
940+ $0.2757 $259.1580
1,215+ $0.2664 $323.6760
1,625+ $0.2390 $388.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,480 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention