EN
  • EN
  • DE

2N2905

Part No 2N2905
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP switching transistors | PNP SS GP AMP MED PWR TRANS.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 150mA, 10V
Maximum Power 600mW
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N2905
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123674-2N2905
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 2N2905 CAD Model

Description

2N2905 PNP Transistor from ON Semiconductor

The 2N2905 is a versatile and high-quality PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This transistor is designed for general-purpose switching and amplifier applications, making it a staple component in a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Junction Transistor
  • Package: TO-39 metal can package for robustness and heat dissipation
  • Collector-Emitter Voltage (VCEO): 60V, providing a good range for various applications
  • Collector Current (IC): Up to 600 mA, suitable for moderate power requirements
  • Total Device Dissipation (PD): 600 mW at 25°C, ensuring reliable operation within its power ratings
  • DC Current Gain (hFE): High hFE minimum of 100 at IC = 150 mA, indicating efficient current amplification
  • Transition Frequency (fT): 200 MHz, making it applicable for high-frequency signal processing
  • Operating Junction Temperature Range: -55°C to +150°C, providing a wide range of thermal stability

Applications

The 2N2905 transistor finds its use in various electronic circuits, including but not limited to:

  • Linear amplification and switching
  • Audio amplifiers
  • Signal processing
  • Power regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The 2N2905 transistor is no exception, offering consistent performance and durability. Each unit undergoes rigorous testing to ensure it meets the stringent standards required for a wide array of electronic applications.

Summary

The 2N2905 PNP transistor by ON Semiconductor is a reliable and efficient solution for designers and engineers looking to implement a general-purpose transistor in their electronic designs. Its robust package, high current capability, and excellent amplification characteristics make it a preferred choice for a multitude of applications. With ON Semiconductor's reputation for quality, the 2N2905 stands as a testament to their commitment to providing components that engineers can trust.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess