EN
  • EN
  • DE

2N6038

Part No 2N6038
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description MIDIUM POWER DAR;OMGTONS | TRANS NPN DARL 60V 4A TO225AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3V at 40mA, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 2A, 3V
Maximum Power 40W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N6038
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1124033-2N6038
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6038 CAD Model

Description

ON Semiconductor 2N6038 Power Transistor

The 2N6038 product by ON Semiconductor is a robust power transistor designed for a wide range of applications that require high voltage and current handling capabilities. This versatile component is well-suited for use in power amplification and switching applications, making it an essential part of the toolkit for electronics engineers and designers.

Key Features:

  • Voltage and Current: The 2N6038 is capable of withstanding high voltages and currents, featuring a collector-emitter voltage (VCEO) of 80V and a collector current (IC) of up to 4A, which makes it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 40W, this transistor can handle significant amounts of power, ensuring reliable operation in demanding situations.
  • Gain: It has a DC current gain (hFE) range of 25 to 100, providing a good amplification factor for various signal processing tasks.
  • Configuration: The 2N6038 comes in a TO-126 package, which is known for its compact size and excellent thermal performance, making it easy to integrate into a wide variety of circuit designs.
  • Quality and Reliability: As with all ON Semiconductor products, the 2N6038 is manufactured to high-quality standards, ensuring reliability and performance consistency across different environmental conditions.

Applications:

The ON Semiconductor 2N6038 is commonly used in applications such as:

  • Linear and switching power supplies
  • Motor controllers
  • Audio amplifiers
  • Regulators and converters
  • General purpose switching

Whether you are designing a new power circuit or looking to replace an existing component, the 2N6038 offers the performance and reliability that you need. Its ability to handle high voltages and currents, coupled with ON Semiconductor's reputation for quality, makes it an excellent choice for your power transistor requirements.

For detailed specifications, application notes, and additional information, please refer to the official ON Semiconductor datasheet for the 2N6038 transistor. Ensure that your design meets all the necessary safety and operational standards by consulting with the datasheet and application guidelines provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess