EN
  • EN
  • DE

2N5064RLRMG

Part No 2N5064RLRMG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 200V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape in Box
Part Status Obsolete(EOL)
Voltage - Off State 200V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (AV)) (Maximum) 510mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 762246-2N5064RLRMG
Family Name 2N5064
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5064RLRMG CAD Model

Description

ON Semiconductor 2N5064RLRMG SCR Thyristor

The ON Semiconductor 2N5064RLRMG is a robust silicon-controlled rectifier (SCR) thyristor designed for phase control applications in compact packages. This SCR is a sensitive gate device, which means it can be triggered with microamperes of current at less than 1.5V potential. The 2N5064RLRMG is a preferred choice for controlled rectification and for circuitry where high sensitivity is required.

Key Features:

  • Voltage Capacity: It has a peak repetitive off-state voltage, Vdrm, of 200V, making it suitable for moderate voltage applications.
  • Current Rating: This SCR can handle a maximum average on-state current of 0.8A, which is ideal for low power applications.
  • Gate Sensitivity: With a sensitive gate, it can be triggered with a very low current, making it compatible with logic-level devices and microcontrollers.
  • Surge Capability: It has a non-repetitive on-state current rating of 10A, which enables it to handle surges effectively.
  • Package: The 2N5064RLRMG comes in a through-hole TO-92 package, which is widely used and easy to solder on printed circuit boards.
  • Operating Temperature: It can operate within a junction temperature range of -40°C to +110°C, ensuring reliability across various environmental conditions.

Applications:

Due to its sensitive gate and reliability, the ON Semiconductor 2N5064RLRMG is suitable for a variety of applications, such as:

  • Ignition circuits
  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Logic-level interface for controlling larger thyristors

The 2N5064RLRMG is a versatile SCR thyristor that provides designers with a reliable component for developing efficient and compact electronic circuits. With its sensitive gate and moderate power handling capabilities, it is an excellent choice for both hobbyists and professional engineers looking to create controlled rectification systems or implement simple phase control solutions.

You May Also Be Interested in

ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess