EN
  • EN
  • DE

2N5062RLRAG

Part No 2N5062RLRAG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 100V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 510mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 005707-2N5062RLRAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5062RLRAG CAD Model

Description

The ON Semiconductor 2N5062RLRAG is a robust Silicon Controlled Rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the thyristor family, which is well-known for its high efficiency and reliability in various electronic circuits.

Key Features

  • Voltage Capability: The 2N5062RLRAG has a peak repetitive off-state voltage (Vdrm) of 100V, making it suitable for circuits with moderate voltage requirements.
  • Current Handling: This device can handle a continuous on-state current (It(rms)) of up to 0.8A, which is ideal for controlling small to medium power loads.
  • Gate Trigger Current: With a low gate trigger current (Igt) of 200µA, this SCR can be easily activated, making it compatible with circuits that have limited gate drive power.
  • Surge Capability: It has a non-repetitive surge peak on-state current (Itsm) of 10A, ensuring the device can handle short-term overloads without failure.
  • Package: The 2N5062RLRAG comes in a through-hole, TO-92 package, which is widely used and easy to handle in PCB design and manufacturing processes.

Applications

The SCR's characteristics make it suitable for a wide range of applications, including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Controlled rectifier circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2N5062RLRAG SCR is manufactured to stringent standards, ensuring that it meets the reliability and performance requirements of commercial and industrial electronic equipment. With its robust design and proven technology, this SCR is an excellent choice for designers looking for a dependable solution for their circuit control needs.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3650 $58.4000
385+ $0.3003 $115.6155
600+ $0.2899 $173.9400
825+ $0.2807 $231.5775
1,065+ $0.2714 $289.0410
1,425+ $0.2437 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess