Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 600mV at 100mA, 1A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 500mA, 1V
Maximum Power 30W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-225AA
Family Part Number 2N4918
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1123897-2N4918
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N4918 CAD Model

Description

The 2N4918 is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general-purpose amplifier and switching applications, offering a blend of reliability and efficiency for a wide range of electronic circuits.

Key Features:

  • Voltage and Current Ratings: The 2N4918 is capable of withstanding a collector-emitter voltage (VCEO) up to 60V, and it can handle a collector current (IC) of up to 1A, making it suitable for moderate-power applications.
  • Power Dissipation: With a power dissipation (PD) of 800mW, this transistor can manage a fair amount of power, ensuring stable operation in various circuits.
  • High Current Gain Bandwidth Product: It features a high transition frequency (fT) which allows for a good amplification bandwidth, making it ideal for use in audio amplification and signal processing.
  • Thermal Performance: The 2N4918 is designed with thermal performance in mind, providing a junction temperature range from -65°C to +150°C, which ensures operation under a broad spectrum of temperature conditions.

Applications:

The versatility of the 2N4918 transistor makes it suitable for an array of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and regulation circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the 2N4918 is no exception. It is manufactured to stringent specifications and undergoes rigorous testing to ensure it meets the demands of various electronic applications. Customers can trust ON Semiconductor for components that deliver consistent performance and longevity.

Conclusion:

The ON Semiconductor 2N4918 transistor is an excellent choice for designers and engineers looking for a reliable and efficient PNP transistor. Its robust voltage and current handling capabilities, coupled with its high-frequency performance, make it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Tube / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE800STU
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
TRANS NPN 350V 15A TO264 / Trans GP BJT NPN 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Need more? Email Us
ECAD model for NJL4281DG
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention