EN
  • EN
  • DE

2N3904RLRA

Part No 2N3904RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors(NPN Silicon) | TRANS NPN 40V 0.2A TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 1V
Maximum Power 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number 2N3904
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123809-2N3904RLRA
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N3904RLRA CAD Model

Description

The 2N3904RLRA from ON Semiconductor is a highly versatile NPN bipolar junction transistor (BJT) that is designed for general purpose amplifier and switching applications. This widely acclaimed semiconductor device is recognized for its reliability and efficiency in a variety of electronic circuits.

Key Features

  • Device Type: NPN BJT
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 40V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 200mA
  • Power Dissipation (PD): 625mW
  • DC Current Gain (hFE): 100 to 300 at IC = 10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

Applications

The 2N3904RLRA transistor is commonly used in a variety of applications that require switching and amplification. Due to its high gain and fast switching speeds, it is ideal for:

  • Linear amplification and switching
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Low power consumption applications

Quality and Performance

ON Semiconductor is renowned for its commitment to quality and the 2N3904RLRA transistor is no exception. Each device is meticulously engineered to meet stringent standards, ensuring optimal performance and durability. The TO-92 package is not only cost-effective but also easy to implement in a wide range of electronic assemblies.

Environmental Compliance

The 2N3904RLRA is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a conscious effort to minimize the environmental impact of hazardous materials. This compliance underscores ON Semiconductor's dedication to environmental stewardship and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
1,360+ $0.0427 $58.0720
3,305+ $0.0350 $115.6750
5,105+ $0.0340 $173.5700
7,045+ $0.0328 $231.0760
9,095+ $0.0318 $289.2210
12,200+ $0.0284 $346.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 1360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess