Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 151930-24C16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C16 CAD Model

Description

The ON Semiconductor 24C16 is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a flexible and cost-effective solution for storing data that must be preserved during power loss. It operates on the I²C bus protocol, which makes it compatible with a wide range of microcontrollers and processors.

Key Features:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: I²C (2-Wire)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a variety of system voltage levels.
  • Write Cycle Time: 5 ms maximum, allowing for efficient data management and storage.
  • Endurance: 1 Million Write Cycles, ensuring reliability and longevity of the data storage.
  • Data Retention: 100 Years, providing long-term data integrity.
  • Package Options: Available in multiple package types including SOIC, TSSOP, and PDIP.
  • Temperature Range: Industrial (-40°C to +85°C), suitable for a wide range of environmental conditions.

Applications:

The 24C16 EEPROM is ideal for an array of applications where reliable and non-volatile memory storage is essential. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Cards
  • Portable Devices

Product Advantages:

The 24C16 from ON Semiconductor offers several advantages for designers and engineers. Its low-power consumption makes it an excellent choice for battery-operated devices. The small form factor of its packaging allows for integration into space-constrained designs. Additionally, the I²C interface simplifies the connection to microcontrollers and minimizes the number of I/O pins required, which can be crucial in designs with limited pin availability.

With its robust design and ON Semiconductor's commitment to quality, the 24C16 EEPROM stands as a reliable choice for applications requiring non-volatile memory storage.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for IDT71V65602S100PFG8
Alliance Memory, Inc.
IC DRAM 64MBIT PARALLEL 54TFBGA / SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Need more? Email Us
ECAD model for AS4C4M16S-6BIN
Micron Technology Inc.
Need more? Email Us
ECAD model for MTFC32GALAJAM-WT TR
Micron Technology Inc.
Need more? Email Us
ECAD model for MT48H32M16LFCJ-75 L IT:A TR
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 60 ns 56-FBGA (9x7)
Lowest to $22.9896
ECAD model for S29PL127J60BFI040
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Micron Technology Inc.
Need more? Email Us
ECAD model for M29W160EB70ZS6F TR
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-7SR#S0
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA / FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Lowest to $117.4243
ECAD model for MX60LF8G28AD-XKI

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention