Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 151928-24C08WG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C08WG CAD Model

Description

Product Overview: 24C08WG EEPROM by ON Semiconductor

The 24C08WG is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by ON Semiconductor, a trusted leader in semiconductor solutions. This memory device is designed for optimal efficiency and reliability in a wide range of applications, making it an ideal choice for designers looking to enhance their systems with non-volatile memory storage.

Key Features

  • Memory Size: 8 Kbits of EEPROM storage, organized as 1024 words of 8 bits each, which provides ample space for device configuration data, calibration constants, or small application logs.
  • Interface: This device supports a two-wire I2C serial interface for simple and efficient communication with microcontrollers and other ICs, allowing for easy integration into existing designs.
  • Write Cycle Time: Fast write cycle times of typically 5 ms ensure quick data storage, minimizing system downtime during write operations.
  • Low Power Consumption: Designed with power efficiency in mind, the 24C08WG is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Operating Voltage Range: It operates across a wide voltage range of 1.8V to 5.5V, making it versatile for use in various system voltage levels.
  • Endurance: The EEPROM cells are rated for a high endurance of one million write cycles, ensuring data integrity and storage longevity.
  • Data Retention: Offers guaranteed data retention of 100 years, providing a stable and reliable storage solution over extended periods.

Applications

The 24C08WG EEPROM from ON Semiconductor is well-suited for a broad array of applications, including:

  • Consumer Electronics
  • Industrial Controls
  • Automotive Systems
  • Smart Cards
  • Medical Devices
  • Internet of Things (IoT) Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 24C08WG is no exception. Built with precision and manufactured to stringent quality standards, this EEPROM ensures performance and reliability that ON Semiconductor's customers have come to expect.

You May Also Be Interested in

Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0
ON Semiconductor
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
Need more? Email Us
ECAD model for CAT25C128V-TE13
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Winbond Electronics
IC DRAM 2GBIT 78-WBGA
Need more? Email Us
ECAD model for W632GG8KB12I
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention