EN
  • EN
  • DE

1SMB5956BT3G

Part No 1SMB5956BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 200V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 1200 Ohm
Current - Reverse Leakage @ Vr 1μA @ 152V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 075071-1SMB5956BT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB5956BT3G CAD Model

Description

Product Overview: 1SMB5956BT3G from ON Semiconductor

The 1SMB5956BT3G is a robust and reliable Zener voltage regulator diode designed by ON Semiconductor, a leader in energy-efficient innovations. This surface-mount device is engineered to provide voltage regulation with minimal power loss, making it an ideal solution for a wide variety of applications where precise voltage control is required.

Key Features

  • Voltage Range: The 1SMB5956BT3G offers a wide Zener voltage range from 3.3V to 33V, accommodating various design requirements for different circuits.
  • Power Dissipation: With a power dissipation of 3 Watts, this device can handle significant power levels, ensuring stability and reliability in high-power applications.
  • Package: The device comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: It is designed to withstand surge stresses, making it suitable for use in environments where voltage spikes may occur.
  • Standard Tolerances: The Zener voltage is available in standard tolerances of ±5%, ensuring precise voltage regulation for your circuit needs.

Applications

The 1SMB5956BT3G is versatile and can be used in various electronic applications, including:

  • Voltage stabilization for sensitive electronics
  • Power management in consumer electronics
  • Overvoltage and surge protection circuits
  • Telecommunications systems
  • Automotive and industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5956BT3G is no exception. It is manufactured to meet strict industry standards, ensuring high performance and durability. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

With its robust design, versatile voltage range, and high power dissipation, the 1SMB5956BT3G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable Zener diode solution. Its suitability for a broad range of applications underscores its effectiveness in providing precision voltage regulation in various electronic systems.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1168 $50.2240
1,045+ $0.0958 $100.1110
1,620+ $0.0928 $150.3360
2,230+ $0.0898 $200.2540
2,885+ $0.0868 $250.4180
3,855+ $0.0779 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess