EN
  • EN
  • DE

1SMB5953BT3G

Part No 1SMB5953BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 150V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 150V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 600 Ohm
Current - Reverse Leakage @ Vr 1μA @ 114V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005444-1SMB5953BT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMB5953BT3G CAD Model

Description

Product Overview: 1SMB5953BT3G - ON Semiconductor

The 1SMB5953BT3G is a high-precision voltage regulator Zener diode designed and manufactured by ON Semiconductor. This robust component is engineered to provide excellent voltage regulation with minimal power loss, making it an ideal solution for a wide range of applications that require a stable and reliable voltage reference.

Key Features

  • Voltage Range: The 1SMB5953BT3G offers a Zener voltage range of 3.3V to 33V, which provides flexibility for various circuit designs.
  • Power Dissipation: With a power dissipation of 3 Watts, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Package: It comes in a highly reliable surface mount SMB package, which allows for efficient PCB space utilization and easy integration into automated assembly processes.
  • Thermal Resistance: The device features a low thermal resistance, enhancing its ability to dissipate heat and maintain performance over a wide temperature range.
  • Surge Capability: It is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.

Applications

The 1SMB5953BT3G is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage clamping
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5953BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. This product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Conclusion

With its combination of features, the 1SMB5953BT3G from ON Semiconductor stands out as a solid choice for designers who require a reliable Zener diode for voltage regulation applications. Whether it's used in power management, protection, or as a reference voltage, this component delivers the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1799 $50.3720
680+ $0.1476 $100.3680
1,050+ $0.1430 $150.1500
1,450+ $0.1384 $200.6800
1,870+ $0.1338 $250.2060
2,505+ $0.1199 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,499 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess