EN
  • EN
  • DE

1SMB5935BT3

Part No 1SMB5935BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 3W SMB / Zener Diode 27 V 3 W ±5% Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5935
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 2,500 pcs
Win Source Part Number 1380644-1SMB5935BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5935BT3 CAD Model

Description

Product Overview: 1SMB5935BT3 Zener Voltage Regulator Diode

The 1SMB5935BT3 is a robust Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading figure in the semiconductor industry. This product is engineered to provide precision voltage regulation and is ideally suited for a variety of electronic applications, including power supply stabilization and voltage reference in consumer, industrial, and telecommunication equipment.

With a nominal Zener voltage of 13V, the 1SMB5935BT3 offers a tight voltage regulation with a tolerance of ±5%. This ensures a stable and reliable voltage supply, which is critical for sensitive electronic components. The device is capable of dissipating up to 3 watts of power, which allows it to handle significant power levels in a surface mount SMB package, ensuring a compact footprint on printed circuit boards (PCBs).

One of the key features of the 1SMB5935BT3 is its surge current capability. This product is designed to withstand surge stresses, which makes it an excellent choice for protecting circuits against voltage spikes and transients. Its robust construction ensures long-term reliability and stability, which is essential for maintaining the performance of electronic systems over time.

Key Specifications:

  • Zener Voltage (VZ): 13V
  • Power Dissipation (PD): 3 Watts
  • Zener Voltage Tolerance: ±5%
  • Package: SMB (Surface Mount)
  • Operating Temperature Range: -55°C to +150°C
  • Surge Current Capability

The 1SMB5935BT3 is also characterized by its low dynamic impedance and fast response time, which are crucial for maintaining voltage stability under varying load conditions. This makes it an excellent choice for applications that demand high performance and reliability.

ON Semiconductor's commitment to quality is evident in the 1SMB5935BT3, which is produced in state-of-the-art manufacturing facilities. The product is also compliant with RoHS directives, making it an environmentally friendly choice for companies looking to adhere to green standards in their products.

In summary, the 1SMB5935BT3 Zener voltage regulator diode from ON Semiconductor is a versatile and reliable component that offers precise voltage regulation, high power dissipation, and robust surge protection, all within a compact surface mount package. It is an ideal choice for designers and engineers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess