EN
  • EN
  • DE

1SMB5927BT3

Part No 1SMB5927BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5927
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 852952-1SMB5927BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5927BT3 CAD Model

Description

1SMB5927BT3 Zener Voltage Regulator Diode by ON Semiconductor

The 1SMB5927BT3 is a high-performance Zener voltage regulator diode designed by ON Semiconductor, renowned for its precision and reliability in voltage regulation applications. This device is especially suitable for situations where a stable and regulated voltage is critical for circuit functionality. The 1SMB5927BT3 is commonly used in power supplies, voltage reference points, and protection circuits across a wide range of electronic products.

Key Features

  • Voltage Range: The device offers a wide Zener voltage range, providing flexibility for various design requirements.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Surface Mount Package: The 1SMB5927BT3 comes in a DO-214AA package, which is ideal for surface-mount technology (SMT), ensuring ease of integration into PCB designs.
  • Thermal Stability: The Zener diode exhibits excellent thermal stability, ensuring consistent performance across a wide temperature range.
  • Tolerance: It features a tight tolerance level, which is essential for maintaining precise voltage regulation in sensitive circuits.

Applications

  • Switching power supplies
  • Computers and peripherals
  • Consumer electronics
  • Automotive electronics
  • Industrial systems

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the 1SMB5927BT3, which is built to meet stringent industry standards. The device's reliability is backed by rigorous testing protocols to ensure it performs under a variety of conditions and stress factors. Users can trust this Zener diode to deliver consistent performance and longevity in their electronic designs.

Environmental Compliance

The 1SMB5927BT3 is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-friendly and lead-free manufacturing processes. This compliance also ensures that the product can be used in applications and markets that demand high environmental standards.

In summary, the 1SMB5927BT3 Zener voltage regulator diode from ON Semiconductor is a robust, reliable, and precise component that can be used in a variety of applications requiring voltage regulation and protection. Its combination of features makes it an ideal choice for designers looking to create efficient and durable electronic products.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,200 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess