EN
  • EN
  • DE

1SMB5925BT3

Part No 1SMB5925BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5925
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854425-1SMB5925BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5925BT3 CAD Model

Description

ON Semiconductor 1SMB5925BT3 Zener Voltage Regulator

The 1SMB5925BT3 from ON Semiconductor is a robust Zener voltage regulator designed for applications requiring precise voltage regulation and high reliability. This device is part of ON Semiconductor's extensive range of Zener diodes, widely recognized for their quality and performance. The 1SMB5925BT3 is encapsulated in a SMB surface-mount package, which is compact and offers excellent power dissipation characteristics.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 15V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power rating of 3 Watts, it can handle significant power levels, which is ideal for more demanding applications.
  • High Surge Capability: The device has a surge capability that allows it to withstand transient over-voltage conditions, ensuring protection for sensitive electronic components.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage regulation needed for consistent performance.
  • Operating Temperature: It has a wide operating temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The 1SMB5925BT3 is versatile and can be used in a variety of applications, such as:

  • Voltage regulation in power supplies
  • Surge protection in consumer electronics
  • Over-voltage protection in automotive and industrial electronics
  • Reference voltage in battery-operated devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5925BT3 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The device also meets the rigorous requirements of the automotive industry, making it a reliable choice for automotive applications.

Overall, the 1SMB5925BT3 Zener voltage regulator from ON Semiconductor is a high-quality component that offers efficient voltage regulation, robust surge protection, and reliable performance in a wide range of applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3321 $51.4755
325+ $0.3107 $100.9775
500+ $0.3000 $150.0000
720+ $0.2786 $200.5920
935+ $0.2679 $250.4865
1,170+ $0.2572 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,200 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess