EN
  • EN
  • DE

1SMB5921BT3

Part No 1SMB5921BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5921
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854422-1SMB5921BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5921BT3 CAD Model

Description

Product Overview: 1SMB5921BT3 Zener Voltage Regulator Diode

The 1SMB5921BT3 is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust product is engineered for optimal performance in a variety of electronic applications, providing a reliable solution for voltage regulation needs.

Key Features

  • Voltage Range: This device offers a wide Zener voltage range, accommodating various applications and design requirements.
  • Power Dissipation: With a power dissipation of 3 watts, the 1SMB5921BT3 is capable of handling significant amounts of energy, making it suitable for high-power applications.
  • Package: Housed in a SMB surface mount package, the product is designed for compact and efficient PCB mounting, saving valuable board space.
  • Thermal Resistance: The diode features a low thermal resistance, ensuring efficient heat dissipation and contributing to the stability and longevity of the device.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation and consistent performance.

Applications

The 1SMB5921BT3 is ideal for a multitude of electronic applications, including:

  • Voltage stabilization in power supplies
  • Surge protection in sensitive electronics
  • Regulation modules in consumer electronics
  • Automotive and industrial electronics where voltage regulation is critical

Quality and Reliability

ON Semiconductor's commitment to quality is reflected in the 1SMB5921BT3 Zener diode. It is manufactured to the highest industry standards, ensuring reliability and performance. Each device undergoes rigorous testing to guarantee it meets ON Semiconductor's stringent requirements for quality and durability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 1SMB5921BT3 is designed to comply with various environmental regulations. It is RoHS compliant, meaning it is free from hazardous substances, making it a safer choice for both the environment and consumers.

Whether for commercial, industrial, or automotive applications, the 1SMB5921BT3 from ON Semiconductor is an excellent choice for designers looking for a dependable Zener voltage regulator diode that combines performance with compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0690 $50.0250
1,550+ $0.0646 $100.1300
2,405+ $0.0624 $150.0720
3,445+ $0.0581 $200.1545
4,475+ $0.0559 $250.1525
5,590+ $0.0537 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,484 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess