Product Overview: 1SMB26AT3G - ON Semiconductor
The 1SMB26AT3G is a robust, high-quality Zener Overvoltage Transient Suppressor designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. With its compact SMB (Surface Mountable Body) package, it offers a low-profile solution for a wide array of applications in the consumer, automotive, and industrial markets.
The 1SMB26AT3G is capable of handling 600W of peak power dissipation with a nominal Zener voltage of 26V, making it an ideal choice for voltage regulation and protection purposes. The device's fast response time ensures quick reaction to overvoltage events, thereby safeguarding the connected components from potential damage.
Key Features:
- Peak Power Dissipation: 600W at 10/1000μs waveform, providing excellent transient suppression capabilities.
- Zener Voltage: 26V nominal, offering precise voltage regulation for a variety of circuits.
- Package: Low-profile SMB package for surface mount applications, saving valuable board space while providing reliable protection.
- Response Time: Fast response to transient overvoltages, typically less than 1.0ps from 0V to V<sub>BR (breakdown voltage), ensuring quick and effective protection.
- Operating Temperature: Functional over a broad operating temperature range from -55°C to +150°C, suitable for harsh environments.
- Compliance: Meets ISO 7637-2 & ISO 16750-2 surge requirements, and it is RoHS compliant, minimizing the environmental impact.
- Quality: ON Semiconductor's commitment to quality ensures high reliability and performance consistency.
Applications:
- Automotive electronics protection
- Consumer electronic surge protection
- Industrial power systems
- Telecommunication infrastructure
- Power management applications
The 1SMB26AT3G from ON Semiconductor is a versatile and reliable component that offers significant protection against voltage transients, ensuring the longevity and stable operation of sensitive electronics. Its robust design and compliance with industry standards make it a top choice for engineers and designers looking for a dependable surge suppression solution.