EN
  • EN
  • DE

1SMA5943BT3

Part No 1SMA5943BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 56 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name 1SMA5943
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905768-1SMA5943BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5943BT3 CAD Model

Description

ON Semiconductor 1SMA5943BT3 Zener Diode

The 1SMA5943BT3 from ON Semiconductor is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection in a wide range of electronic applications. This high-quality Zener diode is an ideal choice for voltage clamping and stabilization in power supply circuits, as well as in various other industrial, commercial, and consumer devices.

Key Features

  • Voltage Range: The 1SMA5943BT3 offers a nominal Zener voltage of 30V, making it suitable for applications requiring a specific voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can withstand moderate levels of power without compromising its performance or reliability.
  • Tolerance: The voltage tolerance of ±5% ensures precise voltage regulation, providing a stable reference voltage for your circuit.
  • Package: Enclosed in a compact SMA package, the 1SMA5943BT3 is designed for automated surface-mount assembly processes, allowing for efficient manufacturing and space-saving on printed circuit boards (PCBs).
  • Thermal Resistance: The device features a low thermal resistance, ensuring efficient heat dissipation during operation.

Applications

The 1SMA5943BT3 is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics such as TVs, computers, and smartphones
  • Overvoltage protection for sensitive components in telecommunications equipment
  • Automotive electronics where stable voltage is crucial for performance and safety
  • Industrial control systems that require consistent and reliable voltage regulation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1SMA5943BT3 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from ON Semiconductor products. Customers can trust the 1SMA5943BT3 for their critical applications where consistent performance and long-term reliability are essential.

With its reliable performance, precision voltage control, and compact form factor, the 1SMA5943BT3 is an excellent choice for designers and engineers looking to integrate a dependable Zener diode into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1418 $58.1380
995+ $0.1163 $115.7185
1,540+ $0.1127 $173.5580
2,120+ $0.1090 $231.0800
2,740+ $0.1055 $289.0700
3,670+ $0.0945 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess