EN
  • EN
  • DE

1SMA5935BT3G

Part No 1SMA5935BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 23 Ohm
Current - Reverse Leakage @ Vr 500nA @ 20.6V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 005380-1SMA5935BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA5935BT3G CAD Model

Description

Product Overview: 1SMA5935BT3G - ON Semiconductor

The 1SMA5935BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically tailored for applications that require a precise voltage regulation, offering a nominal Zener voltage of 30V and a tolerance of ±5%. The device comes in a compact SMA package, ensuring a small footprint on the circuit board, which is vital for modern electronic devices with space constraints.

Key Features

  • Zener Voltage: 30V with a tolerance of ±5%, providing a precise voltage regulation for a variety of applications.
  • Power Dissipation: Capable of dissipating up to 1.5 watts, which makes it suitable for handling moderate power levels in a circuit.
  • Package: Housed in a surface-mount SMA package, it allows for efficient assembly and saves valuable board space.
  • Surge Capability: It has a surge current specification, which ensures reliability under transient conditions.
  • Operating Temperature: Designed to operate within a wide range of temperatures, from -55°C to +150°C, making it versatile for different environments.

Applications

The 1SMA5935BT3G is designed to be used in a variety of applications where voltage regulation is critical. These include:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications equipment
  • Backup power supplies
  • Automotive electronics where stable Zener voltage is required

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5935BT3G is no exception. It is produced with high manufacturing standards, ensuring that each component delivers consistent performance. The device's reliability is further supported by its compliance with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Whether for commercial, industrial, or automotive applications, the 1SMA5935BT3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a robust and reliable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1152 $50.1120
1,060+ $0.0945 $100.1700
1,640+ $0.0916 $150.2240
2,260+ $0.0886 $200.2360
2,920+ $0.0857 $250.2440
3,910+ $0.0768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess