EN
  • EN
  • DE

1SMA5915BT3

Part No 1SMA5915BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 3.9 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name 1SMA5915
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905765-1SMA5915BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5915BT3 CAD Model

Description

ON Semiconductor 1SMA5915BT3 Zener Voltage Regulator Diode

The 1SMA5915BT3 from ON Semiconductor is a robust Zener voltage regulator diode, designed for applications requiring a precise voltage regulation and a high level of reliability. This component is a popular choice in the industry for its ability to maintain a stable voltage over a wide range of operating conditions, making it ideal for use in power supply circuits, voltage reference applications, and other electronic systems that demand consistent performance.

Key Features:

  • Voltage Range: This Zener diode offers a nominal voltage range, providing flexible options for various circuit designs.
  • Power Dissipation: With a power dissipation capability, it can withstand transient power surges and maintain stable operation.
  • Surface Mount Package: The 1SMA5915BT3 comes in a compact SMA package, making it suitable for high-density circuit board designs and easy to integrate into a wide array of electronic devices.
  • High Surge Capability: It is capable of handling high surge currents, ensuring protection against voltage spikes and enhancing the longevity of the end application.
  • Thermal Stability: The diode features excellent thermal stability, maintaining consistent performance across a broad temperature range.
  • Tolerance: A tight tolerance level for the Zener voltage ensures accurate voltage regulation, which is critical in sensitive electronic circuits.

Applications:

  • Power Management
  • Voltage Regulation
  • Overvoltage Protection
  • Consumer Electronics
  • Telecommunications
  • Industrial Equipment

ON Semiconductor's 1SMA5915BT3 is built with high-quality materials and is tested rigorously to meet industry standards, offering a reliable solution for circuit designers and engineers. Whether you're developing power supplies, protecting sensitive electronics, or creating a voltage reference, this Zener diode is an excellent choice for ensuring consistent, precise performance in your electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1418 $58.1380
995+ $0.1163 $115.7185
1,540+ $0.1127 $173.5580
2,120+ $0.1090 $231.0800
2,740+ $0.1055 $289.0700
3,670+ $0.0945 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess