EN
  • EN
  • DE

1PMT36AT1

Part No 1PMT36AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 36VWM POWERMITE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 1002450-1PMT36AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PMT36AT1 CAD Model

Description

The 1PMT36AT1 from ON Semiconductor is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a part of ON Semiconductor's PMT series, which is well-known for its reliability and performance in harsh environments.

Key Features

  • Peak Pulse Power Dissipation: The 1PMT36AT1 is capable of handling a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which helps to safeguard against high energy transients.
  • Stand-off Voltage: It has a stand-off voltage of 36V, which means it can tolerate continuous applied voltages up to this level without conducting significant current.
  • Clamping Voltage: The device has a low clamping voltage, ensuring that the sensitive components it is meant to protect are exposed to minimal stress during transient events.
  • Fast Response Time: The TVS diode has a response time that is typically less than 1 picosecond from 0V to BV min, offering immediate protection against overvoltages.
  • High Temperature Stability: The 1PMT36AT1 is characterized by its high temperature stability and reliability over its operating temperature range.

Applications

This device is ideal for a variety of applications where voltage protection is critical. These include:

  • Power supply circuits
  • Automotive systems
  • Industrial electronics
  • Telecommunication devices
  • Consumer electronics

Quality and Environmental Compliance

ON Semiconductor's commitment to quality ensures that the 1PMT36AT1 meets stringent standards for performance and reliability. Additionally, the product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally responsible choice for manufacturers looking to minimize the ecological impact of their products.

Conclusion

The ON Semiconductor 1PMT36AT1 is a powerful solution for protecting sensitive electronic components from voltage transients. With its high peak pulse power dissipation, fast response time, and compliance with environmental standards, it is a reliable and conscientious choice for a wide range of electronic applications.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess