EN
  • EN
  • DE

1N754A

Part No 1N754A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Half Watt Zeners | DIODE ZENER 6.8V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 5 Ohms
Current - Reverse Leakage at Vr 100nA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N754
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122154-1N754A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N754A CAD Model

Description

ON Semiconductor 1N754A Zener Diode

The 1N754A from ON Semiconductor is a high-precision Zener diode designed for a wide array of applications requiring voltage regulation and voltage reference solutions. This particular diode is a part of the 1N7xxx series, known for their reliability and consistency in performance.

Key Features

  • Nominal Zener Voltage: 6.8V, ensuring a stable reference voltage for your circuits.
  • Tolerance: Precision tolerance of ±5% for accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW, allowing for sufficient power handling in a compact package.
  • Package Type: Supplied in a DO-35 glass package, which offers through-hole mounting and is known for its durability and ease of installation.
  • Operating Temperature Range: -65°C to +200°C, making it suitable for a variety of harsh environments.
  • Test Current (I<sub>ZT): 17.5mA, the current at which the Zener voltage is tested and guaranteed.
  • Reverse Leakage Current: The diode features a low leakage current, ensuring minimal power loss when the diode is reverse-biased.

Applications

The 1N754A Zener diode is versatile and can be used in various electronic applications including:

  • Voltage regulation in power supplies.
  • Overvoltage protection circuits.
  • Reference elements in precision circuitry.
  • Switching operations in combination with other semiconductor devices.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N754A is no exception. It is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether you are developing a prototype or in full-scale production, this Zener diode will provide a stable and precise voltage reference that you can depend on.

Environmental Compliance

The 1N754A complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. This compliance ensures that the diode is free from harmful substances like lead, mercury, and cadmium.

With its precision voltage regulation, robust package, and compliance with environmental standards, the 1N754A Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable and efficient voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0166 $58.1000
8,475+ $0.0136 $115.2600
13,160+ $0.0132 $173.7120
18,185+ $0.0127 $230.9495
23,365+ $0.0124 $289.7260
31,250+ $0.0111 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,690 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess