EN
  • EN
  • DE

1N5953BRL(150V)

Part No 1N5953BRL(150V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150136-1N5953BRL(150V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5953BRL(150V) CAD Model

Description

Product Overview: 1N5953BRL(150V) Zener Diode from ON Semiconductor

The 1N5953BRL(150V) is a robust Zener diode designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This high-performance diode is specifically engineered to offer voltage regulation and protection in a variety of electronic applications. The 1N5953BRL(150V) is a testament to ON Semiconductor's commitment to delivering reliable and durable components to the electronics market.

Key Features

  • Voltage Regulation: The 1N5953BRL(150V) Zener diode offers a nominal Zener voltage of 150V, making it suitable for applications requiring a high breakdown voltage.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle a significant amount of energy without compromising performance, ensuring stability in your circuit.
  • Tolerance: This Zener diode comes with a standard tolerance of ±5%, providing precise voltage regulation and consistent performance across various devices.
  • Package: Encased in a DO-41 axial leaded package, the 1N5953BRL(150V) is designed for through-hole mounting, which simplifies the assembly process and provides a strong mechanical bond to the PCB.
  • Operating Temperature: It can operate within a wide temperature range from -65°C to +175°C, making it versatile for use in harsh environmental conditions.

Applications

The 1N5953BRL(150V) Zener diode is ideal for a variety of applications, including:

  • Voltage stabilization in power supplies
  • Surge suppression in electronic circuits
  • Overvoltage protection in sensitive electronics
  • Waveform shaping and clipping circuits
  • Regulated power distribution in industrial systems

Quality and Reliability

ON Semiconductor's 1N5953BRL(150V) Zener diode is a product of rigorous quality control and testing procedures, ensuring high reliability and performance consistency. It is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of eco-friendly components.

Whether you are designing a new power supply or looking to enhance the protection in your existing electronic devices, the 1N5953BRL(150V) from ON Semiconductor is an excellent choice for achieving precise voltage regulation and robust circuit protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess