EN
  • EN
  • DE

1N5941BRLG

Part No 1N5941BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 67 Ohm
Current - Reverse Leakage @ Vr 1μA @ 35.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002356-1N5941BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5941BRLG CAD Model

Description

Product Overview: 1N5941BRLG from ON Semiconductor

The 1N5941BRLG is a robust power Zener diode designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is specifically crafted to provide a reliable voltage regulation solution in a wide array of electronic applications. Its precise Zener voltage makes it an ideal component for use in voltage reference or surge protection circuits.

Key Features

  • Zener Voltage (VZ): The 1N5941BRLG offers a Zener voltage of 47V, which is suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can handle a moderate amount of power, making it suitable for various electronic circuits without the need for additional heat sinking under normal operating conditions.
  • Package: The device comes in an axial-lead, through-hole package, which is commonly referred to as DO-41. This package is known for its ease of installation and is widely used in commercial-grade applications.
  • Surge Capability: It has an excellent surge capability, which ensures that the device can withstand transient over-voltage conditions, thus protecting sensitive electronic components from damage.
  • Reverse Leakage Current: The 1N5941BRLG has a low reverse leakage current, which contributes to its high efficiency and reliability in circuits where power conservation is crucial.
  • Operational Temperature Range: It operates over a wide temperature range, making it suitable for use in harsh environmental conditions.

Applications

The 1N5941BRLG Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5941BRLG is no exception. It is manufactured to meet high standards, ensuring that each component performs to its specifications. The device is also RoHS compliant, which means it adheres to strict environmental standards, minimizing the use of hazardous substances in electronic components.

In summary, the 1N5941BRLG from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation, surge protection, and reliability for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1970 $58.1150
715+ $0.1616 $115.5440
1,110+ $0.1566 $173.8260
1,525+ $0.1515 $231.0375
1,975+ $0.1465 $289.3375
2,640+ $0.1314 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess