EN
  • EN
  • DE

1N5364BRLG

Part No 1N5364BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 33V 5% 10Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 33V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 500nA @ 25.1V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002266-1N5364BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5364B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5364BRLG CAD Model

Description

Product Overview: 1N5364BRLG - ON Semiconductor

The 1N5364BRLG is a robust Zener voltage regulator diode manufactured by ON Semiconductor. Designed for high reliability and performance, this diode is ideal for voltage regulation applications across various electronic circuits. The 1N5364BRLG is a popular choice among professionals for its stability and durability in providing a fixed voltage reference.

Key Features

  • Voltage Range: This particular model has a nominal Zener voltage of 33V, making it suitable for a range of electronic applications that require this voltage level for operation.
  • Power Dissipation: With a power dissipation rating of 5W, the 1N5364BRLG can handle a substantial amount of energy without compromising its performance, ensuring reliability even under stressful conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage regulation necessary for sensitive electronic components.
  • Package: It comes in an axial-lead, transfer-molded plastic package that offers both durability and ease of mounting on various types of circuit boards.
  • Qualifications: The 1N5364BRLG is RoHS compliant and is certified by the UL 94V-0 Flame Rating, indicating its safety and environmental friendliness.

Applications

The 1N5364BRLG is versatile and can be employed in numerous applications such as:

  • Power supply stabilization
  • Surge protection
  • Voltage reference in analog circuits
  • Automotive and consumer electronics
  • Industrial and telecommunication systems

Product Specifications

Parameter Value
Zener Voltage (Vz) 33V
Power Dissipation (Pd) 5W
Package Axial Lead
Tolerance ±5%
Operating Temperature Range -55°C to +150°C

For engineers and designers looking for a dependable voltage regulation solution, the 1N5364BRLG from ON Semiconductor offers the perfect blend of performance, reliability, and safety.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1674 $58.5900
845+ $0.1374 $116.1030
1,305+ $0.1331 $173.6955
1,795+ $0.1288 $231.1960
2,320+ $0.1245 $288.8400
3,110+ $0.1116 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,550 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess