Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 33 Ohms
Current - Reverse Leakage at Vr 1μA at 25.1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5937
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122067-1N5937B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5937B CAD Model

Description

ON Semiconductor 1N5937B Zener Diode

The 1N5937B is a robust Zener diode from ON Semiconductor, designed to provide precision voltage regulation and excellent stability. This 3W Zener diode is a go-to component for engineers and electronics enthusiasts alike, who require reliable voltage clamping and protection in their circuits. The 1N5937B is a part of the widely recognized 1N59xxB series, known for their consistent performance and high quality.

Key Features

  • Power Dissipation: The 1N5937B boasts a power dissipation of 3 watts, making it suitable for handling moderate power levels in a variety of electronic applications.
  • Voltage Range: This Zener diode comes in a variety of Zener voltage ranges, providing flexibility for different design requirements. It ensures that you can select the exact voltage for your specific needs.
  • Package: Encased in a DO-41 package, the 1N5937B is compact and robust, ensuring easy integration into a wide range of electronic devices.
  • Thermal Stability: Designed to operate within a wide temperature range, the 1N5937B maintains its performance characteristics, ensuring reliability across various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage regulation necessary for sensitive electronic circuits.

Applications

The 1N5937B is versatile and can be used in numerous applications. It is commonly found in:

  • Power supply circuits, where it provides a stable reference voltage
  • Voltage regulation modules to protect against overvoltage conditions
  • Surge suppression circuits where transient voltage spikes need to be absorbed
  • Consumer electronics, automotive, and industrial systems that require consistent voltage regulation

ON Semiconductor's commitment to quality ensures that the 1N5937B Zener diode meets stringent standards, making it a reliable choice for your circuit protection and voltage regulation needs. With its combination of power capacity, thermal stability, and precise voltage control, the 1N5937B is an essential component for any electronic application demanding consistent performance.

You May Also Be Interested in

ON Semiconductor
TVS DIODE SOD123 / Zener Diode
Need more? Email Us
ECAD model for SMSZ1600-31T3G
Renesas Electronics America
Zener Diode
Need more? Email Us
ECAD model for RD33ES-T1
DIOTEC Electronics Corporation
DIODE ZENER 33V 500MW SOD80C
Need more? Email Us
ECAD model for ZMM33B
Central Semiconductor Corp
Zener Diode 3.9 V 250 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for CMDZ5228B BK PBFREE
Micro Commercial Co
Zener Diode 24 V 500 mW ±5% Surface Mount SOD-123
Need more? Email Us
ECAD model for MMSZ5252BHE3-TP
Vishay
Zener Diode 33 V 300 mW ±2% Surface Mount SOD-123
Need more? Email Us
ECAD model for BZT52B33-HE3_A-08
Vishay
Zener Diode 5.1 V 350 mW ±5% Surface Mount SOT-23-3
Need more? Email Us
ECAD model for MMBZ4689-E3-08
DIOTEC Electronics Corporation
DIODE ZENER 15V 200MW SOD523
Lowest to $0.0136
ECAD model for MM5Z15
Renesas Electronics America
Zener Diode Surface Mount 2-Mini Mold
Need more? Email Us
ECAD model for RD82FS-T1-AY

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention