EN
  • EN
  • DE

1N5931BRLG

Part No 1N5931BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 12 Ohm
Current - Reverse Leakage @ Vr 1μA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005335-1N5931BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Safety
Ultra Librarian 3D Model Ultra Librarian 1N5931BRLG CAD Model

Description

Product Overview: 1N5931BRLG Zener Diode by ON Semiconductor

The 1N5931BRLG is a robust Zener diode device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is engineered to provide a precise breakdown voltage, which makes it an excellent choice for voltage regulation applications. It is commonly utilized in a variety of electronic circuits to provide overvoltage protection and to ensure stable voltage levels.

Key Features:

  • Voltage Regulation: The 1N5931BRLG offers a nominal Zener voltage of 18V, providing a reliable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle a significant amount of energy without compromising its performance or reliability.
  • Package: Packaged in an axial-lead, the 1N5931BRLG is available in a DO-41 package, which is known for its ease of installation and robustness.
  • High Surge Capability: This device is capable of withstanding surge currents, making it suitable for applications that may experience transient overvoltage conditions.
  • Operating Temperature Range: The 1N5931BRLG can operate over a wide temperature range from -65°C to +175°C, ensuring stability and functionality in various environmental conditions.

Applications:

  • Power supply regulation
  • Overvoltage and surge voltage protection
  • Voltage stabilization in consumer electronics
  • Automotive and industrial electronics
  • Switching power supplies

The 1N5931BRLG is a testament to ON Semiconductor's commitment to high-quality components that meet the stringent requirements of modern electronic devices. With its precise voltage regulation capabilities and robust design, this Zener diode is an ideal choice for designers looking to enhance the reliability and performance of their circuits.

Whether you are working on power management solutions or designing consumer electronics, the 1N5931BRLG from ON Semiconductor provides the performance and durability needed for your applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0993 $58.0905
1,420+ $0.0815 $115.7300
2,200+ $0.0789 $173.5800
3,030+ $0.0764 $231.4920
3,915+ $0.0738 $288.9270
5,240+ $0.0662 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess