EN
  • EN
  • DE

1N5923BRLG

Part No 1N5923BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 3W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 3.5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005334-1N5923BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5923BRLG CAD Model

Description

Product Overview: 1N5923BRLG Zener Diodes

The 1N5923BRLG is a robust Zener diode manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer excellent voltage regulation, making it an ideal component for a wide range of electronic applications where precise voltage control is necessary.

Key Features

  • Voltage Range: The 1N5923BRLG provides a Zener voltage range of 3.3V to 200V, catering to various circuit requirements.
  • Power Dissipation: With a power dissipation of 3W, this diode can handle significant energy, making it suitable for high-power applications.
  • Package: It comes in an axial-lead, transfer-molded plastic package that ensures mechanical robustness and thermal efficiency.
  • High Stability: The Zener voltage is highly stable and has very low dynamic impedance, ensuring reliable performance under varying conditions.
  • RoHS Compliant: The 1N5923BRLG is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The 1N5923BRLG is versatile and can be used in a multitude of applications. It is commonly found in:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of industrial and consumer electronic equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5923BRLG is no exception. It is designed and tested to meet stringent standards, ensuring high reliability for critical applications. The device's consistent performance across different temperatures and its ability to withstand transient over-voltage events make it a trusted component in any circuit design.

Conclusion

For designers looking for a reliable Zener diode that offers precise voltage regulation, the 1N5923BRLG from ON Semiconductor is an excellent choice. Its combination of power capacity, voltage range, and stability, along with compliance with environmental standards, makes it a versatile component suitable for a wide variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess