EN
  • EN
  • DE

1N5921B

Part No 1N5921B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 1.5W SILICON ZENER DIODE | DIODE ZENER 6.8V 3W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 5μA at 5.2V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5921
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122044-1N5921B
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5921B CAD Model

Description

ON Semiconductor 1N5921B Zener Diode

The 1N5921B is a robust Zener diode offered by ON Semiconductor, a leading supplier in the semiconductor industry. This component is designed to provide a precise voltage reference and is commonly used in voltage regulation applications. The 1N5921B is part of a comprehensive series of Zener diodes that are well-suited for a wide range of electronic circuits and products.

Key Features

  • Voltage Range: The 1N5921B has a nominal Zener voltage of 6.2V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 3W, it is capable of handling moderate power levels, which is ideal for protecting circuits from overvoltage conditions.
  • Tolerance: This Zener diode offers a standard tolerance of ±5% on its nominal Zener voltage, ensuring reliable operation in various circuits.
  • Package: The diode is available in a DO-41 package, which is a through-hole design that is easy to handle and suitable for high-density PCB designs.
  • Temperature Stability: The 1N5921B provides excellent stability over a wide operating temperature range, ensuring consistent performance under different environmental conditions.

Applications

The 1N5921B is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Surge protection devices
  • Consumer electronics
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5921B Zener diode is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance. This diode is also RoHS compliant, meaning it adheres to the latest environmental regulations by avoiding the use of hazardous substances.

Whether you're designing a new power management system or looking to retrofit an existing circuit with better voltage regulation capabilities, the 1N5921B from ON Semiconductor is a reliable choice that combines performance with long-term durability.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess