The Panjit ZMM5222BT/R7 is a Zener diode designed for voltage regulation and transient voltage suppression. It comes in a small SOD-323 package suitable for surface mounting. The '/R7' likely signifies the packaging type, which typically indicates tape and reel for automated assembly.
Applications:
- Voltage regulation in electronic circuits
- Transient voltage suppression (TVS)
- Overvoltage protection
- Clipping and clamping circuits
- Portable electronic devices
- General-purpose rectification
Features:
- Zener Voltage: Typically 2.5V (Check Datasheet for precise value)
- Surface Mount Device (SMD)
- SOD-323 Package
- High Surge Current Capability
- Low Leakage Current
- Excellent Clamping Capability
- Lead-Free Finish, RoHS Compliant
Benefits:
- Provides stable voltage regulation for sensitive components.
- Protects circuits from voltage spikes and transients.
- Space-saving design due to small SOD-323 package.
- Easy to integrate into automated assembly lines.
- Enhances the reliability and lifespan of electronic devices.
- Environmentally friendly due to RoHS compliance.
- Fast response time to transient events
Additional Details:
The ZMM5222BT/R7 Zener diode offers a low Zener voltage, making it suitable for protecting low-voltage circuits. Its ability to quickly clamp transient voltages protects sensitive components from damage due to electrostatic discharge (ESD), inductive load switching, and other voltage surges. The SOD-323 package provides excellent thermal performance while maintaining a small footprint on the PCB. It is designed for reflow soldering, which is common in modern electronic manufacturing processes.
When selecting a Zener diode, parameters like the Zener voltage, reverse leakage current, and surge current capability must be considered to ensure compatibility with the application requirements. The ZMM5222BT/R7 from Panjit is designed to meet these requirements, making it a reliable choice for voltage regulation and protection in a variety of electronic devices.