EN
  • EN
  • DE
  • IT

1N5821RLG

Part No 1N5821RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 30V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 005330-1N5821RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5821RLG CAD Model

Description

Product Overview: 1N5821RLG from ON Semiconductor

The 1N5821RLG is a robust Schottky Barrier Rectifier diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-quality component is engineered to offer superior switching performance and high-reliability features in a wide range of applications. Its low forward voltage drop and fast switching capabilities make it an excellent choice for high-efficiency power management designs.

Key Features

  • Low Forward Voltage Drop: The 1N5821RLG provides a low forward voltage drop, which results in less power dissipation and higher efficiency in your circuit.
  • High Surge Capability: This diode is capable of withstanding high surge currents, ensuring reliability and stability under transient conditions.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the device's ruggedness and long-term reliability by providing protection against voltage spikes.
  • Lead-Free: The 1N5821RLG is a lead-free component, making it compliant with current RoHS environmental regulations, and is suitable for use in green products.
  • Package: This diode is available in an axial lead package, which allows for easy installation into various types of electronic assemblies.

Applications

The versatility of the 1N5821RLG Schottky diode makes it ideal for a multitude of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

The 1N5821RLG has a maximum forward current of 3A, with a peak repetitive reverse voltage of 30V. Its maximum operating junction temperature is 150°C, ensuring stable performance in high-temperature environments. It also features a low forward voltage drop, typically 0.525V at 3A, which contributes to its efficiency.

ON Semiconductor's commitment to quality is reflected in the 1N5821RLG, making it a reliable choice for designers and engineers looking to enhance the performance of their power management systems. With its excellent switching characteristics and robust design, this Schottky diode is a valuable component in any application requiring high efficiency and reliability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess