Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 50 V 3A Through Hole DO-201AD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package DO-201AD
Family Name 1N5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1N5400RLOSCT, 1N5400RLOSTR
Quantity per package 1200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905712-1N5400RL
Ultra Librarian 3D Model Ultra Librarian 1N5400RL CAD Model

Description

ON Semiconductor 1N5400RL General Purpose Rectifier

The ON Semiconductor 1N5400RL is a robust general-purpose rectifier designed for a wide array of applications. This versatile component is engineered to offer efficient and reliable performance in various electronic circuits. It's a suitable choice for professionals and hobbyists looking for a dependable solution for their rectification needs.

Key Features:

  • High Current Capability: The 1N5400RL is capable of handling a high forward current of 3A (Amps), making it suitable for high current applications.
  • High Surge Current Capability: With its ability to withstand a surge current, this diode can handle short bursts of high current, ensuring durability and reliability in demanding situations.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which translates to reduced power loss and improved efficiency in your circuit designs.
  • Versatility: With a maximum repetitive peak reverse voltage of 50V, it can be used in a variety of applications, from power supplies to consumer electronics.
  • Lead-Free and RoHS Compliant: The 1N5400RL meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The 1N5400RL is ideal for use in:

  • Power supply units
  • Consumer electronics
  • Industrial panels
  • Battery chargers
  • Motor controllers
  • Freewheeling diodes

Package and Availability:

The ON Semiconductor 1N5400RL comes in an axial-lead package, which is designed for easy installation in various types of printed circuit boards (PCBs). It is available in bulk or tape and reel packaging, catering to both small-scale projects and large volume production needs.

With its combination of high current capability, surge robustness, and energy efficiency, the 1N5400RL from ON Semiconductor is a great choice for designers and engineers looking to incorporate a reliable rectifying solution into their electronic systems.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for ST3020
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104/TR12
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3711 $100.1970
420+ $0.3595 $150.9900
575+ $0.3479 $200.0425
745+ $0.3363 $250.5435
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,710 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention