EN
  • EN
  • DE

1N5377BRLG(91V)

Part No 1N5377BRLG(91V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150101-1N5377BRLG(91V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5377BRLG(91V) CAD Model

Description

Product Overview: 1N5377BRLG(91V) Zener Diode by ON Semiconductor

The 1N5377BRLG is a high-quality Zener diode from ON Semiconductor designed to provide excellent voltage regulation with a nominal Zener voltage of 91 volts. This Zener diode is an essential component for a wide range of electronic applications where precise voltage control is required. Its robust design ensures reliability and stability, making it an ideal choice for designers and engineers seeking components that can withstand challenging conditions.

Key Features

  • Zener Voltage: The 1N5377BRLG offers a nominal Zener voltage of 91V, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 5W, this diode can handle significant power levels, ensuring consistent performance and protection against voltage spikes.
  • Surge Current Capability: The device is capable of withstanding surge currents, adding an extra layer of protection for sensitive circuits.
  • Package: Housed in an axial-lead, transfer-molded plastic package, the 1N5377BRLG is designed for easy installation and is provided in a bulk form for convenient handling and integration into various applications.
  • Operating Temperature: It operates within a wide temperature range of -65°C to +200°C, accommodating various environmental conditions.

Applications

The versatility of the 1N5377BRLG Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge protection in sensitive electronics
  • Overvoltage and transient voltage suppression
  • Load regulation in high-voltage circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5377BRLG is no exception. This Zener diode is manufactured to meet stringent standards, ensuring consistent performance and reliability. It is also RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

In summary, the 1N5377BRLG(91V) Zener diode from ON Semiconductor is a durable and reliable component designed to provide stable voltage regulation in a variety of electronic applications. Its robust package, high power dissipation, and surge current capability make it a top choice for engineers and designers looking for a Zener diode that can deliver performance and protection.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess