EN
  • EN
  • DE

SZMMSZ5258BT1G

Part No SZMMSZ5258BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 27 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names SZMMSZ5258BT1GOSCT,SZMMSZ5258BT1GOSTR,SZMMSZ5258BT1GOSDKR,SZMMSZ5258BT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279720-SZMMSZ5258BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5258BT1G CAD Model

Description

ON Semiconductor SZMMSZ5258BT1G - Zener Voltage Regulator Diode

The SZMMSZ5258BT1G from ON Semiconductor is a high-quality Zener voltage regulator diode that offers excellent performance for a wide range of applications. This device is designed to provide a precise voltage regulation solution with a nominal Zener voltage of 36V. It is commonly used in the stabilization and clipping circuits, voltage regulation tasks, and to provide reference voltages in various electronic circuits.

Featuring a standard SOD-123 surface mount package, the SZMMSZ5258BT1G is ideal for automated assembly processes and is suitable for high-density mounting designs. The compact form factor also allows it to be used in applications where space is at a premium. With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of medium-power applications.

The SZMMSZ5258BT1G boasts a tight voltage tolerance, ensuring reliable and consistent performance across the device's lifespan. ON Semiconductor's commitment to quality means that this Zener diode is manufactured to high standards, providing stable operation over a wide range of temperatures and operating conditions.

Key features of the SZMMSZ5258BT1G include:

  • Nominal Zener Voltage: 36V
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Surface Mount Device (SMD)
  • Highly reliable and robust construction
  • Standard Zener breakdown voltage range of 2.4V to 75V
  • PPM/Zener impedance
  • Lead-free, RoHS compliant, and halogen-free

The SZMMSZ5258BT1G is also environmentally friendly, meeting RoHS standards by being lead-free and halogen-free. This makes it a suitable choice for use in consumer electronics, telecommunications, and industrial equipment that require adherence to strict environmental regulations.

Whether you are designing power supplies, protecting sensitive electronics, or need a reliable reference voltage, the SZMMSZ5258BT1G from ON Semiconductor is an excellent choice that combines performance, reliability, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2442 $58.6080
580+ $0.2004 $116.2320
895+ $0.1942 $173.8090
1,230+ $0.1880 $231.2400
1,595+ $0.1816 $289.6520
2,130+ $0.1629 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess