EN
  • EN
  • DE

1N5376BRLG

Part No 1N5376BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 87V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 87V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 75 Ohm
Current - Reverse Leakage @ Vr 500nA @ 66V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 075024-1N5376BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5376BRLG CAD Model

Description

ON Semiconductor 1N5376BRLG Zener Diode

The 1N5376BRLG from ON Semiconductor is a robust and reliable Zener diode designed for a variety of applications requiring voltage regulation and transient voltage protection. This Zener diode is a popular choice among engineers and technicians for its stability and performance in circuit protection and voltage stabilization tasks.

This particular model features a 5W power dissipation, which allows it to handle significant amounts of energy, making it suitable for higher power applications. The diode operates with a nominal Zener voltage of 91V, providing a precise voltage reference for your circuit needs. It is capable of sustaining a maximum Zener current of 55.5mA, ensuring that it can support a range of operating conditions.

The 1N5376BRLG comes in a DO-201AE package, which is known for its durability and ease of mounting on various types of printed circuit boards. The package is also designed to offer high thermal performance, ensuring that the diode remains operational even under high temperature conditions.

With a wide operating temperature range of -65°C to +200°C, this Zener diode is suitable for use in harsh environments. Its robust construction ensures that it can withstand thermal and mechanical stresses, making it a reliable component for industrial, automotive, and commercial applications.

ON Semiconductor has designed the 1N5376BRLG with a focus on quality and reliability. It features a glass passivated junction, which provides superior reliability and a long operational life. The diode is also characterized by its low leakage current and excellent clamping capability, which helps protect sensitive electronic components from voltage spikes and surges.

Whether you are designing power supplies, consumer electronics, or automotive systems, the 1N5376BRLG Zener diode from ON Semiconductor is an excellent choice for ensuring stable operation and protection against voltage transients. Its combination of power handling, precision, and ruggedness make it a versatile component for any engineer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess