EN
  • EN
  • DE

1N5372BRLG(62V)

Part No 1N5372BRLG(62V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150096-1N5372BRLG(62V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5372BRLG(62V) CAD Model

Description

The 1N5372BRLG is a robust 5W Zener diode from ON Semiconductor, designed to provide a reliable voltage regulation solution across a broad range of applications. This component is characterized by its 62V nominal Zener voltage, making it suitable for circuits that require precise voltage clamping or reference voltage generation.

Key Features

  • Zener Voltage: 62V with a tolerance of ±5%, providing stable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 5 watts of power, making it suitable for high-power applications.
  • Package: Supplied in an axial-lead, transfer-molded plastic package that enhances thermal performance and reliability.
  • Surge Capability: Able to withstand surge currents, ensuring protection against voltage spikes and transients.
  • Temperature Range: Operates within a wide junction temperature range from -65°C to +200°C, accommodating various environmental conditions.

Applications

The 1N5372BRLG Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation in power supplies.
  • Overvoltage protection in sensitive electronics.
  • Reference voltage sources in analog circuits.
  • Switching operations in digital systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5372BRLG Zener diode is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance. This component is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Ordering Information

The 1N5372BRLG is available in bulk or tape and reel packaging options, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers should consult the ON Semiconductor datasheet or contact their sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess