EN
  • EN
  • DE

1N5364BRLG(33V)

Part No 1N5364BRLG(33V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150087-1N5364BRLG(33V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5364BRLG(33V) CAD Model

Description

ON Semiconductor 1N5364BRLG - 33V Zener Diode Product Overview

The 1N5364BRLG from ON Semiconductor is a robust Zener diode, designed to provide a reliable voltage regulation solution. It is a 5W, 33V diode, encapsulated in an axial-lead, transfer-molded plastic package that offers excellent thermal performance and a high degree of mechanical protection. This product is specifically tailored for applications requiring voltage regulation and protection, making it an ideal component for power supply and industrial circuits.

Key Features

  • Voltage Regulation: The 1N5364BRLG offers precise voltage regulation at 33V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 5 watts, this Zener diode can handle significant power levels, ensuring stable performance in demanding applications.
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection for sensitive electronic components against voltage spikes.
  • Package: The device is housed in a highly durable, axial-lead package that is easy to mount and provides excellent mechanical and thermal stability.
  • Operating Temperature Range: It operates within a wide temperature range from -65°C to +200°C, allowing for reliable operation in extreme conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is suitable for most standard voltage regulation applications.

Applications

  • Power Management
  • Overvoltage Protection
  • Voltage Reference
  • Surge Protection Circuits
  • Industrial and Commercial Systems

The ON Semiconductor 1N5364BRLG Zener diode is a versatile component that offers consistent performance and is suitable for a wide array of electronic designs. Whether you're designing power supplies, looking to protect your circuit from overvoltage, or need a reliable voltage reference, the 1N5364BRLG is an excellent choice that combines efficiency with durability.

With its precise voltage control and robust construction, the 1N5364BRLG from ON Semiconductor is a dependable solution for engineers and designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess