EN
  • EN
  • DE
  • IT

1N5357BRLG(20V)

Part No 1N5357BRLG(20V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150080-1N5357BRLG(20V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5357BRLG(20V) CAD Model

Description

Product Overview: 1N5357BRLG(20V) Zener Diode from ON Semiconductor

The 1N5357BRLG is a robust 5W Zener diode with a nominal voltage of 20V, designed and manufactured by ON Semiconductor – a leader in innovative energy-efficient electronics. This product is specifically crafted to offer voltage regulation in a wide array of electronic applications, ensuring stability and protection in circuits.

Key Features

  • Voltage Regulation: With a Zener voltage of 20V, the 1N5357BRLG provides precise voltage regulation, making it ideal for power supply applications where a stable reference voltage is critical.
  • Power Dissipation: The device is capable of dissipating up to 5W of power, ensuring reliable performance in high-power applications.
  • High Surge Capability: It is designed to endure surge conditions, offering excellent reliability in scenarios where voltage spikes are common.
  • Package: The 1N5357BRLG comes in an axial-lead, through-hole package, which is widely preferred for its ease of mounting and strong mechanical stability.
  • RoHS Compliant: Compliance with RoHS standards signifies that the product is free of hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The versatility of the 1N5357BRLG Zener diode allows it to be used in various applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for industrial equipment
  • Overvoltage protection in automotive systems
  • Reference voltage sources in instrumentation
  • Energy management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5357BRLG is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements of electronic components used in modern applications. Customers can trust in the reliability and performance of ON Semiconductor's Zener diodes for their critical circuit protection needs.

Whether you are designing a power supply, protecting sensitive electronics, or requiring a stable reference voltage, the 1N5357BRLG(20V) Zener diode from ON Semiconductor is an excellent choice that combines efficiency, durability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2322 $58.0500
610+ $0.1906 $116.2660
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,240+ $0.1548 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess