EN
  • EN
  • DE

LTV-217-C-G

Part No LTV-217-C-G
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 200% @ 5mA
Maximum DC Current Transfer Ratio 400% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SSOP
Win Source Part Number 128998-LTV-217-C-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LTV-217-C-G CAD Model

Description

The Lite-On Inc. LTV-217-C-G is a high-quality SMD (SMT) transistor output optocoupler with the following specifications:

  • Forward Voltage: 1.2V
  • Minimum DC Current Transfer Ratio: 200% @ 5mA
  • Maximum DC Current Transfer Ratio: 400% @ 5mA
  • Switching Turn-On Time: 3μs
  • Switching Turn-Off Time: 3μs
  • Rise Time: 2μs
  • Fall Time: 3μs
  • Maximum Output Voltage: 70V
  • Channel Output Current: 50mA
  • Continuous Forward Current (Max): 50mA
  • RoHS Compliance: Yes
  • Package: 4-SSOP
  • Quantity per Package: 3k pcs
  • Application: Various electronic devices

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0751 $50.3170
1,625+ $0.0616 $100.1000
2,515+ $0.0597 $150.1455
3,465+ $0.0578 $200.2770
4,485+ $0.0558 $250.2630
5,990+ $0.0501 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess