EN
  • EN
  • DE

1N5356BRL

Part No 1N5356BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 19V 5W AXIAL / Zener Diode 19 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 14.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5356
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1356293-1N5356BRL
Ultra Librarian 3D Model Ultra Librarian 1N5356BRL CAD Model

Description

ON Semiconductor 1N5356BRL Zener Diode

The 1N5356BRL is a robust and reliable Zener diode from ON Semiconductor, designed to offer superior voltage regulation with a nominal Zener voltage of 19 volts. This Zener diode comes in a DO-15 package, known for its compact size and ease of integration into a wide variety of electronic circuits.

This particular model is well-suited for providing voltage regulation in power supplies, offering protection against overvoltage conditions, and ensuring stable operation of sensitive electronic components. With its 5W power dissipation capabilities, the 1N5356BRL is capable of handling significant power levels, making it an excellent choice for more demanding applications.

Key features of the 1N5356BRL include:

  • Nominal Zener Voltage: 19V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Rated at 5W, which allows it to absorb transient power spikes without damage.
  • Package Type: Supplied in the axial-lead DO-15 package for easy mounting and soldering onto a printed circuit board.
  • High Surge Capability: Capable of withstanding surge currents, thereby offering additional protection for sensitive circuit components.
  • Operating Temperature Range: -65°C to +200°C, ensuring reliable performance across a wide range of temperature conditions.

The 1N5356BRL is also characterized by its low dynamic impedance and fast response time, which are critical for maintaining voltage stability under varying load conditions. This makes it an ideal choice for use in telecommunications, consumer electronics, and industrial equipment where consistent performance is required.

ON Semiconductor's commitment to quality ensures that the 1N5356BRL is a dependable component for designers looking to incorporate Zener diode-based voltage regulation into their circuits. With its robust construction and ON Semiconductor's rigorous testing standards, the 1N5356BRL stands out as a solid choice for engineers and hobbyists alike.

Whether you're designing a new power supply or looking to retrofit an existing circuit with better voltage regulation, the ON Semiconductor 1N5356BRL Zener diode is a component that you can rely on for consistent performance and durability.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess