EN
  • EN
  • DE

OPA2695IDRG4

Part No OPA2695IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, Ultra-Wideband, Current-Feedback OPERATIONAL AMPLIFIER with Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233580-OPA2695IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2695IDRG4 CAD Model

Description

The OPA2695IDRG4 is a state-of-the-art dual, wideband, current-feedback operational amplifier designed by Texas Instruments. This high-performance component is ideal for a range of applications, including video electronics, communication systems, and active filters. With its exceptional speed and bandwidth capabilities, the OPA2695IDRG4 is well-suited to meet the demands of modern high-speed signal processing.

Key Features

  • Wideband Performance: The device offers a remarkable bandwidth of 420MHz at a gain of +2, making it an excellent choice for high-speed video and data acquisition systems.
  • High Output Current: With a continuous output current of ±90mA and a peak output current of ±175mA, the OPA2695IDRG4 can drive a wide range of loads efficiently.
  • Low Distortion: The low harmonic distortion of the amplifier ensures clean signal amplification, which is critical for applications that require high fidelity.
  • Dual Amplifier Design: The integration of two amplifiers in a single package allows for compact and efficient designs, saving board space and reducing component count.
  • Flexible Power Supply: The OPA2695IDRG4 operates over a wide supply range of ±2.5V to ±6V, accommodating various power supply requirements.

Applications

  • Video processing and broadcasting equipment
  • Test and measurement instrumentation
  • Professional audio equipment
  • Communication infrastructure
  • Active filtering and signal conditioning

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA2695IDRG4 is no exception. The device is offered in a compact 8-pin SOIC package and is specified over the industrial temperature range of -40°C to +85°C. With its robust design and advanced manufacturing processes, the OPA2695IDRG4 provides consistent performance and durability for critical applications.

Ordering Information

The OPA2695IDRG4 is available for order from Texas Instruments and authorized distributors. For more detailed information about pricing, availability, and supporting technical documents, please visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess