EN
  • EN
  • DE

1N5355BG

Part No 1N5355BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5 Watt Surmetic TM 40 Zener Voltage Regulators | DIODE ZENER 18V 5W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power 5W
Impedance (Maximum) (Zzt) 2.5 Ohms
Current - Reverse Leakage at Vr 500nA at 13.7V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package T-18, Axial
Supplier Device Package Axial
Family Part Number 1N5355
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 736108-1N5355BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5355BG CAD Model

Description

Product Overview: 1N5355BG Zener Diode from ON Semiconductor

The 1N5355BG is a robust Zener diode product from ON Semiconductor, a leading supplier in the semiconductor industry. This Zener diode is designed to provide a reliable voltage regulation solution for a wide range of electronic applications. With its precise voltage control and high power dissipation capabilities, the 1N5355BG is an ideal component for use in power supplies, voltage regulators, and other circuits where stable voltage is crucial.

Key Features

  • Voltage Regulation: The 1N5355BG offers a nominal Zener voltage of 18V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, ensuring stable operation under varying conditions.
  • Surge Capability: It is designed to withstand surge conditions, providing enhanced reliability and protection for sensitive electronic components.
  • Package: The device is housed in a transfer-molded plastic package that provides excellent mechanical protection and ensures a long operational lifespan. The package is also designed for optimal thermal performance.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for Zener diodes and suitable for most applications.

Applications

The 1N5355BG is versatile and can be used in various applications such as:

  • Power management in consumer electronics
  • Voltage stabilization in industrial systems
  • Overvoltage protection in telecommunication equipment
  • Automotive electronics where consistent voltage is a necessity

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5355BG is no exception. Each diode is manufactured with strict quality control processes, ensuring that each component meets the high standards expected by consumers and professionals alike. The device is also compliant with RoHS standards, minimizing the environmental impact and making it suitable for use in eco-conscious applications.

In summary, the 1N5355BG Zener diode from ON Semiconductor is a dependable and efficient solution for managing voltage in a variety of electronic systems. Its robust design, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for engineers and designers looking for a reliable voltage regulation component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess