EN
  • EN
  • DE

1N5353BRLG(16V)

Part No 1N5353BRLG(16V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150076-1N5353BRLG(16V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5353BRLG(16V) CAD Model

Description

ON Semiconductor 1N5353BRLG Zener Diode

The ON Semiconductor 1N5353BRLG is a robust Zener diode designed to provide a precise voltage reference. With a nominal Zener voltage of 16 volts, this diode is suitable for a variety of applications including voltage regulation, surge suppression, and voltage clamping. It is a popular choice among engineers and technicians for its reliability and consistent performance.

This Zener diode features a maximum power dissipation of 5 watts, which allows it to withstand moderate power levels while maintaining its voltage regulation capabilities. The 1N5353BRLG is housed in an axial-lead, transfer-molded plastic package that provides excellent thermal performance and mechanical protection. The package is also lead formed for surface mount applications, making it versatile for different types of circuit board designs.

One of the key attributes of the 1N5353BRLG is its tight voltage tolerance. ON Semiconductor ensures a tolerance of ±5% on the nominal Zener voltage, which allows for precise voltage regulation in sensitive circuits. This precision is essential for applications that require a stable and reliable reference voltage.

The diode is also characterized by its low dynamic impedance and low reverse leakage current. These features contribute to a more efficient operation and minimize the impact on the rest of the circuit. As a result, the 1N5353BRLG is a suitable choice for power supply circuits, automotive applications, and any other systems where a stable Zener voltage is crucial.

ON Semiconductor's commitment to quality is evident in the 1N5353BRLG, as it meets the regulatory requirements for compliance with RoHS standards. This means the diode is free from hazardous substances, making it an environmentally friendly option for electronic designs.

In summary, the ON Semiconductor 1N5353BRLG Zener diode is a reliable and precise voltage reference solution for a wide range of electronic applications. Its robust design, precise voltage tolerance, and compliance with environmental standards make it an excellent choice for designers looking for a high-quality Zener diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2772 $58.2120
510+ $0.2275 $116.0250
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess